web counter

Silicon Labs Si5328-EVBClock & Timer Development Tools Si5328 Evaluation Board

Silicon Labs Si5328-EVB Reference Design 8
Silicon Labs Si5328-EVB Reference Design 1
Silicon Labs Si5328-EVB Reference Design 2
Silicon Labs Si5328-EVB Reference Design 3
Silicon Labs Si5328-EVB Reference Design 4
Silicon Labs Si5328-EVB Reference Design 5
Silicon Labs Si5328-EVB Reference Design 6
Silicon Labs Si5328-EVB Reference Design 7
Silicon Labs Si5328-EVB Reference Design 8
Silicon Labs Si5328-EVB Reference Design 1
Silicon Labs Si5328-EVB Reference Design 1
Silicon Labs Si5328-EVB Reference Design 2
Silicon Labs Si5328-EVB Reference Design 3
Silicon Labs Si5328-EVB Reference Design 4
Silicon Labs Si5328-EVB Reference Design 5
Silicon Labs Si5328-EVB Reference Design 6
Silicon Labs Si5328-EVB Reference Design 7
Silicon Labs Si5328-EVB Reference Design 8

Applications:

Clock and Timing >

Clock Generator

End Products:

Communications and TelecomSyncE Applications

ECAD Model:

Description

The Silicon Labs Si5328-EVB Evaluation Kit is a comprehensive solution for testing and evaluating the Si5328 Any-Frequency Precision Clock Timing IC. This IC is designed for use in communications and telecom applications, providing a high-performance, low-jitter clock source for a variety of systems. The Si5328-EVB Evaluation Kit includes a Si5328 IC, a USB-to-I2C interface, and a GUI-based software package for easy configuration and testing. The kit also includes a variety of reference designs and application notes to help users quickly and easily evaluate the Si5328 IC. With its comprehensive features and easy-to-use design, the Si5328-EVB Evaluation Kit is an ideal solution for testing and evaluating the Si5328 IC for communications and telecom applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    346MHz
  • Function
    Precision Clock
  • Operating Supply Voltage
    3.3V
  • Interface
    I2C, SPI
  • Utilized IC / Part
    Si5328
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT 6V 0.5% SOT23-312RFQ