web counter

Silicon Labs SI84XXCOM-RDKIT EVAL FOR SI84XXCOM

Silicon Labs SI84XXCOM-RD Reference Design 2
Silicon Labs SI84XXCOM-RD Reference Design 1
Silicon Labs SI84XXCOM-RD Reference Design 2
Silicon Labs SI84XXCOM-RD Reference Design 1
Silicon Labs SI84XXCOM-RD Reference Design 1
Silicon Labs SI84XXCOM-RD Reference Design 2

Applications:

Isolation >

Digital Isolators

End Products:

Consumer ElectronicsMedical and HealthcareIndustrialCommercial

ECAD Model:

Description

The Silicon Labs SI84XXCOM-RD Evaluation Board is a two-channel unidirectional digital isolator designed for consumer electronics applications. It is based on the Si8421BB-D-IS, a 150-Mbps digital isolator, and provides a reliable and cost-effective solution for isolating digital signals in consumer electronics. The board features two channels of isolation, allowing for the transmission of digital signals between two isolated circuits. It also features a wide operating temperature range, making it suitable for a variety of applications. The board is easy to use and provides a reliable and cost-effective solution for isolating digital signals in consumer electronics.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Published
    2000
  • Part Status
    Active
  • Type
    Interface
  • Function
    Digital Isolator
  • Operating Supply Voltage
    5V
  • Interface
    CAN, RS-232
  • Utilized IC / Part
    Si8421AD, Si8421BB, Si8442AB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    DC to 150Mbps Data Transmission
  • Embedded
    No
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesDual Transmitter/Receiver RS-232 18-Pin CDIP0RFQ