web counter

Silicon Labs SILINKPS-EVBDAUGHTER CARD PROSLIC PS

Silicon Labs SILINKPS-EVB Reference Design 2
Silicon Labs SILINKPS-EVB Reference Design 1
Silicon Labs SILINKPS-EVB Reference Design 2
Silicon Labs SILINKPS-EVB Reference Design 1
Silicon Labs SILINKPS-EVB Reference Design 1
Silicon Labs SILINKPS-EVB Reference Design 2

Applications:

Wired Communication >

SLIC

End Products:

Computers and PeripheralsCable ModemVoIP Phone

ECAD Model:

Description

The Silicon Labs SILINKPS-EVB is an evaluation board designed for use with the Si3220 Subscriber Line Interface for Cable Modem applications. It is a complete evaluation platform for testing and evaluating the Si3220 device. The board includes a power supply, a USB interface, and a variety of connectors for connecting to computers and peripherals. The board also includes a variety of test points and jumpers for easy access to the device's signals. The board is designed to provide a comprehensive evaluation platform for the Si3220 device, allowing users to quickly and easily evaluate the device's performance.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Published
    2000
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Voltage
    5V
  • Accessory Type
    Power Supply
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
AnalogDevicesSwitching Regulator, Current-mode, 3A, 570kHz Switching Freq-Max, BIPolar, PDSO86712RFQ