SparkFun DEV-1487010CL016 FPGA Development Board
Description
The SparkFun Electronics DEV-14870 Arduino MKR Vidor 4000 Development Kit is an all-in-one solution for creating projects with audio, video, motor, wireless, and IoT capabilities. This kit includes the Arduino MKR Vidor 4000 board, which features an onboard FPGA, Wi-Fi, and Bluetooth Low Energy (BLE) connectivity, as well as a variety of sensors and components. The board also includes a microcontroller, allowing users to program and control their projects. The kit also includes a variety of accessories, such as a USB cable, a microSD card, and a 9V battery, making it easy to get started with your project. With the Arduino MKR Vidor 4000 Development Kit, you can create projects with audio, video, motor, wireless, and IoT capabilities.
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC CHRG MGMT LI-ION/POL 24VQFN | 2500 | RFQ | |
| Abracon LLC | CRYSTAL 32.7680KHZ 9PF SMD | 8121 | BUY | |
| Microchip Technology | IC MCU 32BIT 256KB FLASH 48TQFP | 0 | RFQ | |
| Microchip Technology | IC MCU 32BIT 256KB FLASH 45WLCSP | 4975 | RFQ | |
| Microchip Technology | ARM® Cortex®-M0 SAM D21G Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-QFN (7x7) | 6019 | RFQ | |
| Microchip Technology | IC MCU 32BIT 256KB FLASH 48TQFP | 1000 | RFQ | |
| Microchip Technology | ATMEL ATSAMD21G18A-AF 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0 , 48 MHz, 256 KB, 32 KB, 48 Pins, TQFP | 3 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM D21 ARM Cortex M0 RISC 256KB Flash 3.3V 48-Pin QFN EP T/R | 1000 | RFQ | |
| Microchip Technology | MCU 32-Bit SAM D21G ARM Cortex M0 RISC 256KB Flash 3.3V 48-Pin QFN Tray | 0 | RFQ |


Product
Brand
Articles
Tools