web counter

SparkFun DEV-14871WiFi Development Tools - 802.11 Arduino Uno WiFi R2

SparkFun DEV-14871 Reference Design 12
SparkFun DEV-14871 Reference Design 1
SparkFun DEV-14871 Reference Design 2
SparkFun DEV-14871 Reference Design 3
SparkFun DEV-14871 Reference Design 4
SparkFun DEV-14871 Reference Design 5
SparkFun DEV-14871 Reference Design 6
SparkFun DEV-14871 Reference Design 7
SparkFun DEV-14871 Reference Design 8
SparkFun DEV-14871 Reference Design 9
SparkFun DEV-14871 Reference Design 10
SparkFun DEV-14871 Reference Design 11
SparkFun DEV-14871 Reference Design 12
SparkFun DEV-14871 Reference Design 1
SparkFun DEV-14871 Reference Design 1
SparkFun DEV-14871 Reference Design 2
SparkFun DEV-14871 Reference Design 3
SparkFun DEV-14871 Reference Design 4
SparkFun DEV-14871 Reference Design 5
SparkFun DEV-14871 Reference Design 6
SparkFun DEV-14871 Reference Design 7
SparkFun DEV-14871 Reference Design 8
SparkFun DEV-14871 Reference Design 9
SparkFun DEV-14871 Reference Design 10
SparkFun DEV-14871 Reference Design 11
SparkFun DEV-14871 Reference Design 12

Applications:

Wired Communication >

Networking Elements

End Products:

Communications and TelecomNetwork Access Control

ECAD Model:

Description

The SparkFun Electronics DEV-14871 Arduino Uno WiFi R2 Development Kit is a comprehensive communications and telecom solution for makers and hobbyists. This kit includes the Arduino Uno WiFi R2 board, a USB cable, and a variety of components to get you started with your projects. The board features an ATmega328P microcontroller, an ESP8266 WiFi module, and a micro USB port for programming and power. The board also has a variety of I/O pins, including analog and digital pins, as well as a reset button and a power LED. With this kit, you can easily create projects that require wireless communication, such as remote control, home automation, and more.

Specifications

SparkFun technical specifications, attributes, parameters and parts with similar specifications to SparkFun .
  • Type
    Parameter
  • RoHS
    Details
  • Tool Is For Evaluation Of
    Uno WiFi R2
  • Protocol - WiFi - 802.11
    WiFi
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Operating Supply Voltage
    5 V
  • Product
    Development Kits
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-853008RFQ
Microchip TechnologyMCU, 8BIT, AVR, 32K FLASH, 44TQFP1000RFQ
Texas InstrumentsIC VOLT-LEVEL TRANSLATOR US8145RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44TQFP2000RFQ
Texas InstrumentsIC VOLT-LEVEL TRANSLATOR US8164BUY
Texas InstrumentsIC VOLT-LVL TRANSL 2BIT BI SM81019BUY
Microchip TechnologyMicrocontroller Operating temperature: -40... 85 °C Power supply: 5.5 V0RFQ
Microchip TechnologyMCU 8-BIT4500RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44VQFN3794RFQ
Texas InstrumentsIC 2-BIT BI-DIR V-LVL XLATR SM8245BUY
Microchip TechnologyIC MCU 8BIT 48KB FLASH 48UQFN3623RFQ
Load more