web counter

SparkFun Electronics DEV-15837SPARKFUN WEATHER:BIT - MICRO:BIT

SparkFun Electronics DEV-15837 Reference Design 5
SparkFun Electronics DEV-15837 Reference Design 1
SparkFun Electronics DEV-15837 Reference Design 2
SparkFun Electronics DEV-15837 Reference Design 3
SparkFun Electronics DEV-15837 Reference Design 4
SparkFun Electronics DEV-15837 Reference Design 5
SparkFun Electronics DEV-15837 Reference Design 1
SparkFun Electronics DEV-15837 Reference Design 1
SparkFun Electronics DEV-15837 Reference Design 2
SparkFun Electronics DEV-15837 Reference Design 3
SparkFun Electronics DEV-15837 Reference Design 4
SparkFun Electronics DEV-15837 Reference Design 5

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Instrumentation and MeasurementSensor Control - Weather Station

ECAD Model:

Description

The SparkFun weather:bit - micro:bit Carrier Board (Qwiic) (DEV-15837) is an instrumentation and measurement device designed to provide an easy way to measure temperature, humidity, barometric pressure, and altitude. It is a carrier board for the micro:bit, a pocket-sized computer that can be used to create interactive projects. The weather:bit board features a Qwiic connector, which allows for easy connection to other Qwiic-enabled devices. It also includes a BME280 environmental sensor, which can measure temperature, humidity, and barometric pressure. The board also includes a MS5611 barometric pressure sensor, which can measure altitude. This board is perfect for anyone looking to measure environmental conditions in their projects.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Humidity, Light, Pressure, Temperature
  • Utilized IC / Part
    BME280
  • Contents
    Board(s)
  • Platform
    micro:bit
0 Similar Products Remaining