web counter

SparkFun Electronics SPX-15804QWIIC IR BREAKOUT

SparkFun Electronics SPX-15804 Reference Design 4
SparkFun Electronics SPX-15804 Reference Design 1
SparkFun Electronics SPX-15804 Reference Design 2
SparkFun Electronics SPX-15804 Reference Design 3
SparkFun Electronics SPX-15804 Reference Design 4
SparkFun Electronics SPX-15804 Reference Design 1
SparkFun Electronics SPX-15804 Reference Design 1
SparkFun Electronics SPX-15804 Reference Design 2
SparkFun Electronics SPX-15804 Reference Design 3
SparkFun Electronics SPX-15804 Reference Design 4

Applications:

Sensors and Transducers >

Infrared Proximity Sensor

End Products:

Instrumentation and MeasurementInfrared Sensing

ECAD Model:

Description

The SparkFun Electronics SPX-15804 Qwiic IR Breakout Development Kit is a comprehensive instrumentation and measurement tool designed to help you quickly and easily develop infrared (IR) projects. This kit includes a Qwiic IR Breakout board, an IR receiver, an IR transmitter, and a variety of other components to help you get started. The Qwiic IR Breakout board is a versatile platform that allows you to quickly and easily connect your IR components to your microcontroller. The IR receiver and transmitter are designed to detect and transmit infrared signals, respectively, allowing you to create projects that can detect and respond to infrared signals. The kit also includes a variety of other components, such as a breadboard, jumper wires, and a USB cable, to help you get started with your project. With the SparkFun Electronics SPX-15804 Qwiic IR Breakout Development Kit, you can quickly and easily develop projects that use infrared technology.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    1 Weeks
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
ON SemiconductorVoltage Interface Transceiver, LV Family, 16 Input, 24 mA, 4.8 ns, 2.7 V to 3.6 V, TSSOP-240RFQ
ON SemiconductorIC TRNSLTR BIDIRECTIONAL 24TSSOP400RFQ