web counter

SparkFun Electronics WRL-14597SPARKFUN AST-CAN485 WIFI SHIELD

SparkFun Electronics WRL-14597 Reference Design 1
SparkFun Electronics WRL-14597 Reference Design 1
SparkFun Electronics WRL-14597 Reference Design 1
SparkFun Electronics WRL-14597 Reference Design 1

Applications:

Interface >

CAN Transceiver

End Products:

Instrumentation and MeasurementEnvironmentalWireless CommunicationsIoT Applications

ECAD Model:

Description

The SparkFun WRL-14597 AST-CAN485 WiFi Shield is an instrumentation and measurement shield designed to provide a reliable and secure connection to the CAN bus. It features an integrated CAN transceiver, a microcontroller, and a WiFi module, allowing it to be used for a variety of applications. The shield is compatible with the Arduino platform, and can be used to monitor and control CAN bus devices. It also features an onboard voltage regulator, allowing it to be used with a wide range of power sources. The shield is ideal for applications such as industrial automation, automotive, and robotics.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    WiFi
  • Utilized IC / Part
    ESP8266
  • Contents
    Board(s)
  • Platform
    AST-CAN485
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining