STMicroelectronics AI-JTAG/OPTO-1Jtag Opto-Isolation Board, Development Tools For Microcontrollers
The STMicroelectronics AI-JTAG/OPTO-1 Development Kit is a comprehensive solution for motor control applications. It includes a JTAG Opto-Isolation Board, a Motor Control Board, and Motor Control Software. The JTAG Opto-Isolation Board provides a secure connection between the host computer and the motor control board, allowing for the development of motor control applications. The Motor Control Board is a powerful, low-cost, and easy-to-use platform for motor control applications. It features a 32-bit ARM Cortex-M3 processor, a wide range of peripherals, and a variety of motor control algorithms. The Motor Control Software provides a comprehensive set of tools for developing and debugging motor control applications. It includes a graphical user interface, a library of motor control algorithms, and a simulator for testing and debugging motor control applications.
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Broadcom Limited | Optocoupler Logic-Out Push-Pull Logic, Buffer-IN 1-CH 8-Pin SOIC T/R | 2550 | BUY | |
| STMicroelectronics | IC REG BOOST ADJ/3.3V/5V 8TSSOP | 24000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS L6920D DC-DC Switching Boost Step Up Regulator, Adjustable, 0.6V-5.5V in, 2V-5.2V out, TSSOP-8 | 4000 | RFQ | |
| STMicroelectronics | IC REG LINEAR 3.3V 200MA SOT23-5 | 48 | RFQ | |
| Murata Power Solutions Inc. | DC DC CONVERTER 5V 1W | 33628 | RFQ | |
| Broadcom Limited | OPTOISO 3.75KV DARL W/BASE 8SOIC | 7540 | BUY |


Product
Brand
Articles
Tools