web counter

STMicroelectronics ANT4-M24LR-ARFID Transponder Tools M24LR64-R Antenna Multi-Bank REF BRD

STMicroelectronics ANT4-M24LR-A Reference Design 3
STMicroelectronics ANT4-M24LR-A Reference Design 1
STMicroelectronics ANT4-M24LR-A Reference Design 2
STMicroelectronics ANT4-M24LR-A Reference Design 3
STMicroelectronics ANT4-M24LR-A Reference Design 1
STMicroelectronics ANT4-M24LR-A Reference Design 1
STMicroelectronics ANT4-M24LR-A Reference Design 2
STMicroelectronics ANT4-M24LR-A Reference Design 3

Applications:

Wireless Communication >

Wireless Systems

End Products:

WirelessWireless Telecommunications

ECAD Model:

Description

The STMicroelectronics ANT4-M24LR-A is a reference design board for the M24LR64-R Dual Interface EEPROM, Wireless NFC/RFID Tag. It features two 64 Kbit multibank antennas, allowing for the simultaneous operation of two different NFC/RFID tags. The board is designed to be used in a variety of applications, including access control, asset tracking, and contactless payment. It is also compatible with a wide range of NFC/RFID readers, making it an ideal choice for a variety of projects. The board is also designed to be easy to use, with a simple plug-and-play setup. The board is also designed to be energy efficient, with low power consumption and a long battery life.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Antenna
  • Frequency
    13.56MHz
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC LED DRIVER RGLTR DIM 20WLCSP20000BUY