STMicroelectronics B-L072Z-LRWAN1STM32 LORA DISCOVERY KIT (STM32
The STMicroelectronics B-L072Z-LRWAN1 Discovery kit is a comprehensive development platform for LoRaWAN, Sigfox and LPWAN protocols. It is based on the STM32L0 microcontroller and includes a wireless module and USB dongle. The kit provides a complete set of hardware and software tools to quickly develop and test applications for the Internet of Things (IoT). It supports a wide range of communication protocols, including LoRaWAN, Sigfox, and LPWAN. The kit also includes a range of sensors and peripherals, such as an accelerometer, gyroscope, magnetometer, and temperature sensor. The kit is designed to be easy to use and provides a comprehensive set of development tools, including an integrated development environment (IDE), debugging tools, and a range of libraries and example code. The kit is ideal for prototyping and developing applications for the IoT.
- TypeParameter
- Lifecycle StatusACTIVE (Last Updated: 8 months ago)
- SeriesSTM32L0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; LoRa® (LoRaWAN™)
- Supplied ContentsBoard(s)
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC LOGIC GATE UNIV 2INPUT SC70-6 | 7054 | RFQ | |
| Microchip Technology | IC MCU 8BIT 16KB FLASH 44VQFN | 0 | RFQ | |
| Microchip Technology | MCU 8-bit AVR RISC 16KB Flash 5V 44-Pin VQFN EP T/R | 0 | RFQ | |
| Microchip Technology | MCU 8-bit AVR RISC 16KB Flash 3.3V/5V 28-Pin PDIP W Tube | 0 | RFQ | |
| Microchip Technology | 8-bit Microcontrollers - MCU 16KB In-system Flash 2.7V - 5.5V | 90 | RFQ | |
| Microchip Technology | ATMEGA168-20PU; 8bit AVR Microcontroller; 20MHz; 16 kB Flash; 28-Pin PDIP | 1635 | RFQ |


Product
Brand
Articles
Tools