web counter

STMicroelectronics B-LCDAD-HDMI1DSI TO HDMI ADAPTER

STMicroelectronics B-LCDAD-HDMI1 Reference Design 5
STMicroelectronics B-LCDAD-HDMI1 Reference Design 1
STMicroelectronics B-LCDAD-HDMI1 Reference Design 2
STMicroelectronics B-LCDAD-HDMI1 Reference Design 3
STMicroelectronics B-LCDAD-HDMI1 Reference Design 4
STMicroelectronics B-LCDAD-HDMI1 Reference Design 5
STMicroelectronics B-LCDAD-HDMI1 Reference Design 1
STMicroelectronics B-LCDAD-HDMI1 Reference Design 1
STMicroelectronics B-LCDAD-HDMI1 Reference Design 2
STMicroelectronics B-LCDAD-HDMI1 Reference Design 3
STMicroelectronics B-LCDAD-HDMI1 Reference Design 4
STMicroelectronics B-LCDAD-HDMI1 Reference Design 5

Applications:

Interface >

Audio-Video Interface

End Products:

AudioAudio-Video Device

ECAD Model:

Description

The STMicroelectronics B-LCDAD-HDMI1 DSI to HDMI Adapter Board is a versatile and reliable solution for connecting a DSI input port to an HDMI output port. It is based on the ADV7533 chip and features an audio output port based on the CS4334 chip. This adapter board is designed to provide a high-quality connection between the two ports, allowing for smooth and reliable data transmission. It is an ideal solution for connecting a variety of devices, such as displays, projectors, and other audio/video equipment. The B-LCDAD-HDMI1 is a reliable and cost-effective solution for connecting DSI and HDMI devices.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Adapter Board
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining