web counter

STMicroelectronics DK68HC11-52J-110KIT DEV MCU/MPU PSD FOR 68HC11

STMicroelectronics DK68HC11-52J-110 Reference Design 4
STMicroelectronics DK68HC11-52J-110 Reference Design 1
STMicroelectronics DK68HC11-52J-110 Reference Design 2
STMicroelectronics DK68HC11-52J-110 Reference Design 3
STMicroelectronics DK68HC11-52J-110 Reference Design 4
STMicroelectronics DK68HC11-52J-110 Reference Design 1
STMicroelectronics DK68HC11-52J-110 Reference Design 1
STMicroelectronics DK68HC11-52J-110 Reference Design 2
STMicroelectronics DK68HC11-52J-110 Reference Design 3
STMicroelectronics DK68HC11-52J-110 Reference Design 4

Applications:

CPLD >

CPLD

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The STMicroelectronics DK68HC11-52J-110 Development Board is a powerful and versatile platform for developing consumer electronics applications. It is based on the PSD813F family of CPLDs, which provide a wide range of features and capabilities. The board includes a 68HC11 microcontroller, a variety of peripherals, and a prototyping area for custom circuitry. It also includes a power supply, a serial port, and a JTAG interface for programming and debugging. The board is designed to be used with the STMicroelectronics STVP software development environment, which provides a comprehensive set of tools for creating, debugging, and deploying applications. The DK68HC11-52J-110 Development Board is an ideal platform for developing consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining