web counter

STMicroelectronics EVALKIT-ROBOT-1COMPACT REFERENCE DESIGN KIT FOR

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlServo Motor Control

ECAD Model:

Description

The STMicroelectronics EVALKIT-ROBOT-1 is a compact reference design kit for robotics and automation based on the STSPIN32F0A Motor Control System-on-Chip. This kit provides a complete solution for motor control applications, including a wide range of motor types, from brushed DC motors to stepper motors. It also includes a comprehensive set of development tools, such as an STM32 Nucleo-32 board, a motor control board, and a motor control software library. The kit is designed to be easy to use and provides a great starting point for developing motor control applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
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
Analog Devices Inc.IC SW BUS 2.5/3.3V 16BIT 38TSSOP442RFQ
AnalogDevicesBus Driver4810BUY
Analog Devices Inc.ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins87850RFQ
Analog Devices Inc.ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 86525RFQ