web counter

STMicroelectronics EVAL-L9301EVAL BOARD FOR L9301

STMicroelectronics EVAL-L9301 Reference Design 3
STMicroelectronics EVAL-L9301 Reference Design 1
STMicroelectronics EVAL-L9301 Reference Design 2
STMicroelectronics EVAL-L9301 Reference Design 3
STMicroelectronics EVAL-L9301 Reference Design 1
STMicroelectronics EVAL-L9301 Reference Design 1
STMicroelectronics EVAL-L9301 Reference Design 2
STMicroelectronics EVAL-L9301 Reference Design 3

Applications:

Power Drivers >

Power Switch

End Products:

AutomotiveSolenoid DriverABS

ECAD Model:

Description

The STMicroelectronics EVAL-L9301 is an evaluation board based on the L9301 Multiple Configurable H/LSD Automotive and Transportation Motor Driver. This board is designed to provide a platform for testing and evaluating the features and performance of the L9301 motor driver. It includes a wide range of features such as adjustable current limits, over-temperature protection, and a wide range of configurable parameters. The board also includes a USB interface for easy connection to a PC for programming and monitoring. The EVAL-L9301 is an ideal tool for automotive and transportation applications that require reliable and efficient motor control.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High and Low Side Driver (Internal FET)
  • Utilized IC / Part
    L9301
  • Supplied Contents
    Board(s)
  • Primary Attributes
    8-Channel (Octal)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining