web counter

STMicroelectronics EVAL-L9958STMICROELECTRONICS EVAL-L9958 EVALUATION BRD, DC/STEPPER MOTOR DRIVER

STMicroelectronics EVAL-L9958 Reference Design 3
STMicroelectronics EVAL-L9958 Reference Design 1
STMicroelectronics EVAL-L9958 Reference Design 2
STMicroelectronics EVAL-L9958 Reference Design 3
STMicroelectronics EVAL-L9958 Reference Design 1
STMicroelectronics EVAL-L9958 Reference Design 1
STMicroelectronics EVAL-L9958 Reference Design 2
STMicroelectronics EVAL-L9958 Reference Design 3

Applications:

Motor Control >

Stepper Motor Control

End Products:

SecuritySafety System

ECAD Model:

Description

The STMicroelectronics EVAL-L9958 Evaluation Board is designed to evaluate the performance of the L9958 high current (8.6A) DC and Stepper Motors, Security and Automotive Applications. It is a complete evaluation platform that includes a power supply, a microcontroller, and a graphical user interface. The board is equipped with a wide range of features, including a high-current output stage, a low-power standby mode, and a wide range of protection features. The board also includes a comprehensive set of software tools for easy evaluation and development. The board is suitable for a wide range of applications, including automotive, security, and industrial applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Interface
    SPI
  • Output Current
    8.6A
  • Utilized IC / Part
    L9958
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Motors (DC, Stepper)
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining