web counter

STMicroelectronics P-NUCLEO-USB002GENERAL PURPOSE ANALOG & RF

STMicroelectronics P-NUCLEO-USB002 Reference Design 20
STMicroelectronics P-NUCLEO-USB002 Reference Design 1
STMicroelectronics P-NUCLEO-USB002 Reference Design 2
STMicroelectronics P-NUCLEO-USB002 Reference Design 3
STMicroelectronics P-NUCLEO-USB002 Reference Design 4
STMicroelectronics P-NUCLEO-USB002 Reference Design 5
STMicroelectronics P-NUCLEO-USB002 Reference Design 6
STMicroelectronics P-NUCLEO-USB002 Reference Design 7
STMicroelectronics P-NUCLEO-USB002 Reference Design 8
STMicroelectronics P-NUCLEO-USB002 Reference Design 9
STMicroelectronics P-NUCLEO-USB002 Reference Design 10
STMicroelectronics P-NUCLEO-USB002 Reference Design 11
STMicroelectronics P-NUCLEO-USB002 Reference Design 12
STMicroelectronics P-NUCLEO-USB002 Reference Design 13
STMicroelectronics P-NUCLEO-USB002 Reference Design 14
STMicroelectronics P-NUCLEO-USB002 Reference Design 15
STMicroelectronics P-NUCLEO-USB002 Reference Design 16
STMicroelectronics P-NUCLEO-USB002 Reference Design 17
STMicroelectronics P-NUCLEO-USB002 Reference Design 18
STMicroelectronics P-NUCLEO-USB002 Reference Design 19
STMicroelectronics P-NUCLEO-USB002 Reference Design 20
STMicroelectronics P-NUCLEO-USB002 Reference Design 1
STMicroelectronics P-NUCLEO-USB002 Reference Design 1
STMicroelectronics P-NUCLEO-USB002 Reference Design 2
STMicroelectronics P-NUCLEO-USB002 Reference Design 3
STMicroelectronics P-NUCLEO-USB002 Reference Design 4
STMicroelectronics P-NUCLEO-USB002 Reference Design 5
STMicroelectronics P-NUCLEO-USB002 Reference Design 6
STMicroelectronics P-NUCLEO-USB002 Reference Design 7
STMicroelectronics P-NUCLEO-USB002 Reference Design 8
STMicroelectronics P-NUCLEO-USB002 Reference Design 9
STMicroelectronics P-NUCLEO-USB002 Reference Design 10
STMicroelectronics P-NUCLEO-USB002 Reference Design 11
STMicroelectronics P-NUCLEO-USB002 Reference Design 12
STMicroelectronics P-NUCLEO-USB002 Reference Design 13
STMicroelectronics P-NUCLEO-USB002 Reference Design 14
STMicroelectronics P-NUCLEO-USB002 Reference Design 15
STMicroelectronics P-NUCLEO-USB002 Reference Design 16
STMicroelectronics P-NUCLEO-USB002 Reference Design 17
STMicroelectronics P-NUCLEO-USB002 Reference Design 18
STMicroelectronics P-NUCLEO-USB002 Reference Design 19
STMicroelectronics P-NUCLEO-USB002 Reference Design 20

Applications:

Interface >

USB Interface to Microcontroller

End Products:

Computers and PeripheralsUSB Power Delivery

ECAD Model:

Description

The STMicroelectronics P-NUCLEO-USB002, P-NUCLEO-USB002, STUSB1602 USB Type-C and Power Delivery Nucleo Pack is a comprehensive development platform for USB Type-C and Power Delivery applications. It includes the NUCLEO-F072RB board, a USB Type-C and Power Delivery controller, and a USB Type-C and Power Delivery evaluation board. The NUCLEO-F072RB board is a low-cost, low-power, 32-bit ARM Cortex-M0+ microcontroller board with a wide range of peripherals. It is designed to be used with the STUSB1602 USB Type-C and Power Delivery controller, which is a USB Type-C and Power Delivery controller with integrated power switches, current and voltage monitoring, and over-current protection. The USB Type-C and Power Delivery evaluation board provides a complete platform for evaluating the STUSB1602 controller and developing USB Type-C and Power Delivery applications. The P-NUCLEO-USB002, P-NUCLEO-USB002, STUSB1602 USB Type-C and Power Delivery Nucleo Pack is an ideal solution for developing USB Type-C and Power Delivery applications for computers and peripherals.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB Type-C™
  • Utilized IC / Part
    STM32F072RB, STUSB1602
  • Supplied Contents
    Board(s)
  • Embedded
    Yes, MCU, 32-Bit
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC OPAMP CURR SENSE 250KHZ 8UMAX13RFQ
Maxim IntegratedIC OPAMP CURR SENSE 250KHZ 8UMAX3245RFQ