web counter

STMicroelectronics SPC5-L9177A-K01SPC572L64F2 Microcontroller Development Board 64KB RAM 1568KB Flash

STMicroelectronics SPC5-L9177A-K01 Reference Design 6
STMicroelectronics SPC5-L9177A-K01 Reference Design 1
STMicroelectronics SPC5-L9177A-K01 Reference Design 2
STMicroelectronics SPC5-L9177A-K01 Reference Design 3
STMicroelectronics SPC5-L9177A-K01 Reference Design 4
STMicroelectronics SPC5-L9177A-K01 Reference Design 5
STMicroelectronics SPC5-L9177A-K01 Reference Design 6
STMicroelectronics SPC5-L9177A-K01 Reference Design 1
STMicroelectronics SPC5-L9177A-K01 Reference Design 1
STMicroelectronics SPC5-L9177A-K01 Reference Design 2
STMicroelectronics SPC5-L9177A-K01 Reference Design 3
STMicroelectronics SPC5-L9177A-K01 Reference Design 4
STMicroelectronics SPC5-L9177A-K01 Reference Design 5
STMicroelectronics SPC5-L9177A-K01 Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

Instrumentation and MeasurementNautical EngineSupply GeneratorMotorcycleAgriculture

ECAD Model:

Description

The STMicroelectronics SPC5-L9177A-K01 is a Small Engine EFI (Electronic Fuel Injection) Reference Design for SPC572L MCU and L9177A Driver, Instrumentation and Measurement. This reference design provides a complete solution for the development of EFI systems for small engines. It includes a SPC572L MCU, a L9177A driver, and a set of instrumentation and measurement tools. The SPC572L MCU is a 32-bit ARM Cortex-R4 processor with a wide range of peripherals and features. The L9177A driver is a high-performance, low-power, low-cost driver for EFI systems. The instrumentation and measurement tools include a fuel pressure sensor, a fuel temperature sensor, a fuel flow sensor, and a fuel injector. The reference design also includes a comprehensive software package for the development of EFI systems. This software package includes a graphical user interface, a real-time operating system, and a set of libraries and drivers. The reference design is ideal for the development of EFI systems for small engines.