STMicroelectronics ST7DALI-EVALKIT EVALUATION 8BIT ANSI-C ST7
Description
The STMicroelectronics ST7DALI-EVAL is an evaluation system for electronic ballast lighting control. It is based on the ST7 MCU and provides a complete solution for the development of lighting control systems. The system includes a ST7 MCU, a DALI interface, a power supply, and a set of software tools. The ST7 MCU is a 32-bit microcontroller with integrated peripherals and a wide range of features. The DALI interface allows for communication with DALI-compliant lighting devices. The power supply provides the necessary power for the system. The software tools include a graphical user interface, a library of drivers, and a set of example programs. The ST7DALI-EVAL system is an ideal platform for the development of lighting control systems.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- SeriesDALI
- Part StatusActive
- Moisture Sensitivity Level (MSL)Not Applicable
- TypeOpto/Lighting
- FunctionBallast Control
- Operating Supply Voltage12V
- InterfaceSerial
- Data Bus Width8b
- Utilized IC / PartST7DALIF2
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Abracon | Crystal 40MHz ±20ppm (Tol) ±20ppm (Stability) 18pF FUND 35Ohm 4-Pin Ultra Mini-CSMD T/R | 0 | RFQ | |
| Silicon Labs | MCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP | 0 | BUY | |
| STMicroelectronics | IC EEPROM 4K SPI 20MHZ 8SO | 2767 | RFQ | |
| Texas Instruments | LDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R | 83068 | BUY | |
| TXC Corporation | CRYSTAL 114.285MHZ 18PF SMD | 0 | RFQ |


Product
Brand
Articles
Tools