web counter

STMicroelectronics STEVAL-BFA001V2BSTMicroelectronics Multi-sensor predictive maintenance kit with IO-Link stack v.1.1 Development Kit for STEVAL-IDP005V2

STMicroelectronics STEVAL-BFA001V2B Reference Design 9
STMicroelectronics STEVAL-BFA001V2B Reference Design 1
STMicroelectronics STEVAL-BFA001V2B Reference Design 2
STMicroelectronics STEVAL-BFA001V2B Reference Design 3
STMicroelectronics STEVAL-BFA001V2B Reference Design 4
STMicroelectronics STEVAL-BFA001V2B Reference Design 5
STMicroelectronics STEVAL-BFA001V2B Reference Design 6
STMicroelectronics STEVAL-BFA001V2B Reference Design 7
STMicroelectronics STEVAL-BFA001V2B Reference Design 8
STMicroelectronics STEVAL-BFA001V2B Reference Design 9
STMicroelectronics STEVAL-BFA001V2B Reference Design 1
STMicroelectronics STEVAL-BFA001V2B Reference Design 1
STMicroelectronics STEVAL-BFA001V2B Reference Design 2
STMicroelectronics STEVAL-BFA001V2B Reference Design 3
STMicroelectronics STEVAL-BFA001V2B Reference Design 4
STMicroelectronics STEVAL-BFA001V2B Reference Design 5
STMicroelectronics STEVAL-BFA001V2B Reference Design 6
STMicroelectronics STEVAL-BFA001V2B Reference Design 7
STMicroelectronics STEVAL-BFA001V2B Reference Design 8
STMicroelectronics STEVAL-BFA001V2B Reference Design 9

Applications:

Sensors and Transducers >

Sensors-Transducers Signal Conditioning

End Products:

Instrumentation and MeasurementCondition Monitoring & Predictive Maintenance

ECAD Model:

Description

The STMicroelectronics STEVAL-BFA001V2B is a multi-sensor predictive maintenance kit with IO-Link stack v.1.1. It is designed to provide a complete solution for monitoring and controlling industrial equipment. The kit includes a range of instrumentation and measurement ICs, such as a temperature sensor, a pressure sensor, a humidity sensor, and a vibration sensor. It also includes a range of IO-Link compatible components, such as a master module, a slave module, and a gateway module. The kit is designed to be used in a variety of industrial applications, such as predictive maintenance, condition monitoring, and process control. The kit is easy to use and provides a reliable and cost-effective solution for monitoring and controlling industrial equipment.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • RoHS
    Yes
  • For Use With
    STEVAL-UKI001V2, STLINK-V3MINI
  • Unit Weight
    7.863095 oz
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Interface Type
    USB
  • Manufacturer
    STMicroelectronics
  • Brand
    STMicroelectronics
  • Tool Is For Evaluation Of
    STM32
  • Package
    Bulk
  • Base Product Number
    BFA001V2
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • Packaging
    Bulk
  • Series
    -
  • Type
    Multiple Sensor
  • Subcategory
    Development Tools
  • Voltage - Supply
    18V ~ 32V
  • Operating Supply Voltage
    18 V to 32 V
  • Interface
    -
  • Utilized IC / Part
    STM32F469
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Product Type
    Multiple Function Sensor Development Tools
  • Sensor Type
    Accelerometer, Gyroscope, Humidity, Pressure, Sound, Temperature
  • Sensitivity
    -
  • Embedded
    Yes, MCU, 32-Bit
  • Sensing Range
    -
  • Product
    Development Kits
  • Kit Contents
    Sensor Node STEVAL-IDP005V2, Comm Adapter Board STEVAL-UKI001V2, STLINK-V3MINI, Cables & Connector
  • Product Category
    Multiple Function Sensor Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsCOMPARATOR, QUAD, MICROPWR, 1430BUY
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP100RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO22RFQ
STMicroelectronics1109BUY
STMicroelectronicsIC COMP QUAD LOW PWR 14SOIC2385BUY
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP0RFQ
STMicroelectronicsTSV994 Series 5.5 V 20 MHz Rail-to-Rail GBP Operational Amplifier - SOIC-1425000RFQ
STMicroelectronicsAC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 10-Pin SSO80RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP10RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14TSSOP1963RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO14RFQ
STMicroelectronicsIC OPAMP GP 20MHZ RRO 14SO721RFQ
Load more