web counter

STMicroelectronics STEVAL-CBL012V1BOARD EVAL LNB DISEQC LNBH26

STMicroelectronics STEVAL-CBL012V1 Reference Design 3
STMicroelectronics STEVAL-CBL012V1 Reference Design 1
STMicroelectronics STEVAL-CBL012V1 Reference Design 2
STMicroelectronics STEVAL-CBL012V1 Reference Design 3
STMicroelectronics STEVAL-CBL012V1 Reference Design 1
STMicroelectronics STEVAL-CBL012V1 Reference Design 1
STMicroelectronics STEVAL-CBL012V1 Reference Design 2
STMicroelectronics STEVAL-CBL012V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomSatelliteSatellite TVSTB Satellite Receiver

ECAD Model:

Description

The STMicroelectronics STEVAL-CBL012V1 is an evaluation board designed for Dual LNB supply and control IC DiSEqC 2.0 compliant based on the LNBH26. It is a comprehensive solution for the development of satellite communication systems. The board features two LNBH26 ICs, two power supplies, two voltage regulators, two voltage dividers, two voltage detectors, two voltage comparators, two voltage switches, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage level shifters, two voltage level converters, two voltage

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    I2C, USB
  • Utilized IC / Part
    LNBH26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LNB
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsAC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 8-Pin SO N1RFQ
STMicroelectronicsL6390 Series 20 V 430 mA 120 Ohm High Voltage High and Low-Side Driver -SOIC-165000RFQ
STMicroelectronicsIC OFFLINE SWIT PWM SMPS 8SOIC295000RFQ
STMicroelectronicsDriver 0.54V 0.43A 1-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 16-Pin SO Tube3495RFQ