STMicroelectronics STEVAL-IFD001V2EVAL BRD LIGHT USB DONGLE STR912
Description
The STMicroelectronics STEVAL-IFD001V2 is an evaluation board based on the STR9 ARM9 MCU. It is designed for dongle applications, computers, and peripherals. It features a 32-bit ARM926EJ-S core running at up to 120 MHz, 64 KB of SRAM, and 128 KB of Flash memory. It also includes a USB 2.0 full-speed device controller, a 10/100 Ethernet MAC, and a CAN controller. The board also includes a variety of peripherals, such as a UART, SPI, I2C, and GPIOs. The board is designed to be used with the STM32-Primer2 development platform, which provides an easy-to-use graphical user interface for programming and debugging. The STEVAL-IFD001V2 is an ideal platform for developing applications for dongles, computers, and peripherals.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- SeriesSTR9
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorARM9
- Utilized IC / PartSTR91xF
- Evaluation KitYes
- Core ArchitectureARM
- ContentsBoard(s)
- Board TypeEvaluation Platform
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC MCU 8BIT 8KB FLASH 20TSSOP | 5000 | RFQ | |
| STMicroelectronics | 8-bit Microcontrollers - MCU Access line MCU 8Kbyt 32 MHz | 9785 | RFQ | |
| STMicroelectronics | IC MCU 8BIT 4KB FLASH 20TSSOP | 7551 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM8S103F2M6 8 Bit Microcontroller, Access Line, STM8, 16 MHz, 4 KB, 1 KB, 20 Pins, SOIC | 2868 | RFQ | |
| STMicroelectronics | IC MCU 8BIT 8KB FLASH 20SOIC | 3160 | BUY | |
| STMicroelectronics | 8-bit Microcontrollers - MCU Access line 8-bit MCU 8Kb | 2593 | RFQ | |
| STMicroelectronics | 8-bit Microcontrollers - MCU Access line 8-bit MCU 4Kb | 4385 | RFQ | |
| STMicroelectronics | 8-bit Microcontrollers - MCU Access Line 16 MHz 8-bit MCU 32 Kbyt | 0 | RFQ | |
| STMicroelectronics | IC MCU 8BIT 4KB FLASH 20TSSOP | 0 | RFQ | |
| STMicroelectronics | IC MCU 8BIT 4KB FLASH 20TSSOP | 35000 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS STM8S105C6T3 MCU, 8BIT, STM8, 16MHZ, LQFP-48 | 1500 | RFQ | |
| STMicroelectronics | IC MCU 8BIT 16KB FLASH 48LQFP | 30 | RFQ |
Load more


Product
Brand
Articles
Tools