web counter

STMicroelectronics STEVAL-IFP007V1BOARD EVAL BASED ON SCLT3-8

STMicroelectronics STEVAL-IFP007V1 Reference Design 3
STMicroelectronics STEVAL-IFP007V1 Reference Design 1
STMicroelectronics STEVAL-IFP007V1 Reference Design 2
STMicroelectronics STEVAL-IFP007V1 Reference Design 3
STMicroelectronics STEVAL-IFP007V1 Reference Design 1
STMicroelectronics STEVAL-IFP007V1 Reference Design 1
STMicroelectronics STEVAL-IFP007V1 Reference Design 2
STMicroelectronics STEVAL-IFP007V1 Reference Design 3

Applications:

Circuit Protection >

Protection for Power Line Transients

End Products:

Instrumentation and MeasurementEnvironmental

ECAD Model:

Description

The STMicroelectronics STEVAL-IFP007V1 is a 16-bit PLC digital input card Demonstration Board based on SCLT3-8, Instrumentation and Measurement. It is designed to provide a platform for users to evaluate the performance of the SCLT3-8 PLC digital input card. The board features 16 digital inputs, 8 digital outputs, and 8 analog inputs. It also includes a USB port for programming and debugging, as well as a power supply for the board. The board is designed to be used with the STMicroelectronics SCLT3-8 PLC digital input card, and is compatible with a variety of software development tools. The board is ideal for applications such as industrial automation, process control, and instrumentation and measurement.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Termination
  • Operating Supply Voltage
    24V
  • Interface
    SPI
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG BUCK ADJ 3A SYNC 8-HSOP189RFQ