web counter

STMicroelectronics STEVAL-IFP015V2Power Management IC Development Tools ISO8200B High Side 8-Ch Eval Board

STMicroelectronics STEVAL-IFP015V2 Reference Design 3
STMicroelectronics STEVAL-IFP015V2 Reference Design 1
STMicroelectronics STEVAL-IFP015V2 Reference Design 2
STMicroelectronics STEVAL-IFP015V2 Reference Design 3
STMicroelectronics STEVAL-IFP015V2 Reference Design 1
STMicroelectronics STEVAL-IFP015V2 Reference Design 1
STMicroelectronics STEVAL-IFP015V2 Reference Design 2
STMicroelectronics STEVAL-IFP015V2 Reference Design 3

Applications:

Power Drivers >

MOSFET Power Driver

End Products:

IndustrialPC PeripheralsComputer Numeric ControlLoad SwitchIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The STMicroelectronics STEVAL-IFP015V2 is a galvanically-isolated 8-channel evaluation board based on the ISO8200B high-side driver and industrial interface. It is designed to provide a reliable and robust solution for driving high-side loads in industrial applications. The board features a wide range of features, including a wide operating voltage range of 4.5V to 28V, a maximum output current of 2A, and a maximum output voltage of 40V. It also features a wide range of protection features, such as over-temperature, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    ISO8200B
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    8 Channel Internal Switch
  • Secondary Attributes
    Short-Circuit and Thermal Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining