web counter

STMicroelectronics STEVAL-IHP005V1Power Management IC Development Tools General purpouse PLM ST7540 Eval Board

STMicroelectronics STEVAL-IHP005V1 Reference Design 6
STMicroelectronics STEVAL-IHP005V1 Reference Design 1
STMicroelectronics STEVAL-IHP005V1 Reference Design 2
STMicroelectronics STEVAL-IHP005V1 Reference Design 3
STMicroelectronics STEVAL-IHP005V1 Reference Design 4
STMicroelectronics STEVAL-IHP005V1 Reference Design 5
STMicroelectronics STEVAL-IHP005V1 Reference Design 6
STMicroelectronics STEVAL-IHP005V1 Reference Design 1
STMicroelectronics STEVAL-IHP005V1 Reference Design 1
STMicroelectronics STEVAL-IHP005V1 Reference Design 2
STMicroelectronics STEVAL-IHP005V1 Reference Design 3
STMicroelectronics STEVAL-IHP005V1 Reference Design 4
STMicroelectronics STEVAL-IHP005V1 Reference Design 5
STMicroelectronics STEVAL-IHP005V1 Reference Design 6

Applications:

Interface >

SPI interface

End Products:

Communications and TelecomSerial Digital Interfaces

ECAD Model:

Description

The STMicroelectronics STEVAL-IHP005V1 is a general purpose power line modem evaluation module based on the ST7540 PLM and STM32 microcontroller. It is designed to provide a platform for the evaluation and development of power line communication systems. The module features a ST7540 PLM, a STM32 microcontroller, and a range of communication interfaces, including Ethernet, USB, and RS-485. It is capable of supporting a variety of communication protocols, including HomePlug AV, G3-PLC, and PRIME. The module also includes a range of features, such as a graphical user interface, a web server, and a range of diagnostic tools. The STEVAL-IHP005V1 is an ideal platform for the evaluation and development of power line communication systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Package / Case
    Module
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Power Line Transceiver
  • Output Voltage
    12V
  • Operating Supply Voltage
    12V
  • Interface
    RS-232, SPI, USART
  • Utilized IC / Part
    ST7540, STM32F103CB
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    PLM Communications
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsMCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP0BUY
Texas InstrumentsLDO Regulator Pos 0.7V to 5.5V 0.1A 5-Pin SOT-23 T/R83068BUY
TXC CorporationCRYSTAL 114.285MHZ 18PF SMD0RFQ