web counter

STMicroelectronics STEVAL-IHT005V2Power Management IC Development Tools STM32F100 Demo BRD 3.3V ACS Triac CTRL

STMicroelectronics STEVAL-IHT005V2 Reference Design 5
STMicroelectronics STEVAL-IHT005V2 Reference Design 1
STMicroelectronics STEVAL-IHT005V2 Reference Design 2
STMicroelectronics STEVAL-IHT005V2 Reference Design 3
STMicroelectronics STEVAL-IHT005V2 Reference Design 4
STMicroelectronics STEVAL-IHT005V2 Reference Design 5
STMicroelectronics STEVAL-IHT005V2 Reference Design 1
STMicroelectronics STEVAL-IHT005V2 Reference Design 1
STMicroelectronics STEVAL-IHT005V2 Reference Design 2
STMicroelectronics STEVAL-IHT005V2 Reference Design 3
STMicroelectronics STEVAL-IHT005V2 Reference Design 4
STMicroelectronics STEVAL-IHT005V2 Reference Design 5

Applications:

Motor Control >

General Motor Control

End Products:

Consumer ElectronicsDishwasherWashing MachineDryerHome Appliances

ECAD Model:

Description

The STMicroelectronics STEVAL-IHT005V2 is a full 3.3V ACS/Triac Control Demonstration Board based on STM32F100 MCUs. It is designed for consumer electronics applications and provides a comprehensive platform for evaluating and developing AC switching solutions. The board features a STM32F100 microcontroller, a TRIAC driver, a power supply, and a range of connectors and jumpers for easy connection to external components. It also includes a graphical user interface (GUI) for easy configuration and control of the board. The STEVAL-IHT005V2 is a great tool for developing and testing AC switching solutions for consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Interface
    I2C
  • Utilized IC / Part
    ACS108, ACST1635-8FP, STM32F100, T1635H, Z01
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS LM337SPV REG ADJ -1.2/37V, TO-220-3, 337881RFQ
STMicroelectronicsAC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 16-Pin SO N9RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 16KB Flash 2.5V/3.3V 48-Pin LQFP Tray4500RFQ
STMicroelectronicsIC OFFLINE CONV PWM OTP 16SOIC55000RFQ
STMicroelectronicsIC OFFLINE CONV PWM OVP OCP 7DIP12000RFQ
STMicroelectronicsTRIAC ALTERNISTOR 600V TO220AB884RFQ
STMicroelectronicsTRIAC 800V 16A TO220FPAB1400RFQ