web counter

STMicroelectronics STEVAL-IHT008V1LOW STANDBY LOSS FRONT-END BOARD

STMicroelectronics STEVAL-IHT008V1 Reference Design 7
STMicroelectronics STEVAL-IHT008V1 Reference Design 1
STMicroelectronics STEVAL-IHT008V1 Reference Design 2
STMicroelectronics STEVAL-IHT008V1 Reference Design 3
STMicroelectronics STEVAL-IHT008V1 Reference Design 4
STMicroelectronics STEVAL-IHT008V1 Reference Design 5
STMicroelectronics STEVAL-IHT008V1 Reference Design 6
STMicroelectronics STEVAL-IHT008V1 Reference Design 7
STMicroelectronics STEVAL-IHT008V1 Reference Design 1
STMicroelectronics STEVAL-IHT008V1 Reference Design 1
STMicroelectronics STEVAL-IHT008V1 Reference Design 2
STMicroelectronics STEVAL-IHT008V1 Reference Design 3
STMicroelectronics STEVAL-IHT008V1 Reference Design 4
STMicroelectronics STEVAL-IHT008V1 Reference Design 5
STMicroelectronics STEVAL-IHT008V1 Reference Design 6
STMicroelectronics STEVAL-IHT008V1 Reference Design 7

Applications:

Measurement and Monitoring >

Current Measurement

End Products:

Consumer ElectronicsDishwasherWashing MachineTelevisionRefrigerator and freezerTelecom Power SupplyCD/DVD PlayerPortable ComputersSet-Top BoxLighting EquipmentsAir ConditioningLaundry Dryer

ECAD Model:

Description

The STMicroelectronics STEVAL-IHT008V1 is a low standby loss front-end evaluation board with inrush current limitation and insulated AC switch control. It is designed for consumer electronics applications and provides a reliable and efficient solution for controlling AC power. The board features a low standby loss of less than 0.5W, an inrush current limitation of up to 10A, and an insulated AC switch control. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is easy to use and provides a cost-effective solution for controlling AC power in consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsTriacs 16A Snubberless 800Vrrm 900Vrsm 35mA950RFQ
STMicroelectronicsTRIAC LOGIC 800V 800MA SOT2233562RFQ
STMicroelectronicsThyristor AC Switch Triac 800V 8.4A 3-Pin(3 Tab) TO-220FPAB Tube0RFQ
STMicroelectronicsTRIAC SENS GATE 600V 1A SMBFLAT450RFQ
Isocom Components 2004 LTDISOCOM - IS127 - Optokoppler, Darlington-Ausgang, 1 Kanal, SOP, 4 Pin(s), 50 mA, 3.75 kV, 1000 %14000RFQ
STMicroelectronicsIC OFFLINE CONV PWM 800V 16-SOIC3000RFQ
STMicroelectronicsIC MCU 8BIT 8KB FLASH 32LQFP5890RFQ
STMicroelectronicsIC COMPARATOR R-R MCRPWR 8-SOIC540BUY