web counter

STMicroelectronics STEVAL-ILD005V1Power Management IC Development Tools Trailing edge phase control rotary wall dimmer based on STF17N62K3 power MOSFET

STMicroelectronics STEVAL-ILD005V1 Reference Design 2
STMicroelectronics STEVAL-ILD005V1 Reference Design 1
STMicroelectronics STEVAL-ILD005V1 Reference Design 2
STMicroelectronics STEVAL-ILD005V1 Reference Design 1
STMicroelectronics STEVAL-ILD005V1 Reference Design 1
STMicroelectronics STEVAL-ILD005V1 Reference Design 2

Applications:

Motor Control >

General Motor Control

End Products:

LightingLED LampsHalogen Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILD005V1 is a Trailing Edge Phase Control Rotary Wall Dimmer Evaluation Board based on the STF17N62K3 power MOSFET. This board is designed to provide a reliable and efficient solution for controlling the brightness of LED lighting and LED drivers. It features a rotary wall dimmer with a wide range of dimming levels, allowing users to adjust the brightness of their lighting to their desired level. The board also includes a power MOSFET, which provides a high level of efficiency and reliability. Additionally, the board is equipped with a wide range of protection features, such as over-temperature protection, over-current protection, and short-circuit protection, ensuring the safety of the user and the device.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Wall
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto/Lighting
  • Max Operating Temperature
    50°C
  • Function
    Dimmer
  • Utilized IC / Part
    STF17N62K3
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LIN POS ADJ 85MA SOT23-50BUY