web counter

STMicroelectronics STEVAL-ILL015V2LED Lighting Development Tools HB LED driver with diagnostics based on the LED2472G and STM32

STMicroelectronics STEVAL-ILL015V2 Reference Design 3
STMicroelectronics STEVAL-ILL015V2 Reference Design 1
STMicroelectronics STEVAL-ILL015V2 Reference Design 2
STMicroelectronics STEVAL-ILL015V2 Reference Design 3
STMicroelectronics STEVAL-ILL015V2 Reference Design 1
STMicroelectronics STEVAL-ILL015V2 Reference Design 1
STMicroelectronics STEVAL-ILL015V2 Reference Design 2
STMicroelectronics STEVAL-ILL015V2 Reference Design 3

Applications:

Lighting >

High Brightness LED Driver

End Products:

LightingDisplay Brightness Control

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL015V2 is an evaluation board based on the LED2472G and STM32 HB LED Driver with Diagnostics, Lighting Control and DALI Interface. It is designed to provide a complete solution for LED lighting applications, allowing users to quickly and easily evaluate the performance of the LED2472G and STM32 HB LED Driver. The board features a wide range of features, including a DALI interface, diagnostics, and lighting control. It also includes a USB port for programming and debugging, as well as a JTAG connector for debugging. The board is ideal for evaluating the performance of the LED2472G and STM32 HB LED Driver in a variety of lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    20V
  • Utilized IC / Part
    LED2472G
  • Supplied Contents
    Board(s)
  • Outputs and Type
    24, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC AUDIO SYSTEM DGTL 36PWRSSO12000RFQ
STMicroelectronicsIC FULLY INTEG PROC POWERSSO-363500RFQ