web counter

STMicroelectronics STEVAL-ILL043V1LED Lighting Development Tools 75W High PWR L6562A High PF 2 DIMM LED

STMicroelectronics STEVAL-ILL043V1 Reference Design 3
STMicroelectronics STEVAL-ILL043V1 Reference Design 1
STMicroelectronics STEVAL-ILL043V1 Reference Design 2
STMicroelectronics STEVAL-ILL043V1 Reference Design 3
STMicroelectronics STEVAL-ILL043V1 Reference Design 1
STMicroelectronics STEVAL-ILL043V1 Reference Design 1
STMicroelectronics STEVAL-ILL043V1 Reference Design 2
STMicroelectronics STEVAL-ILL043V1 Reference Design 3

Applications:

Lighting >

Dimming LED Driver

End Products:

Computers and PeripheralsDesktop PCFlat Panel DisplayElectronic BallastLCD MonitorServersStreet LED LightingGamepad/Joystick

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL043V1 Demonstration Board is a high-end, 75 W high power factor flyback LED driver with two dimmable strings. It is designed to provide a reliable and efficient solution for powering LED lighting systems. The board features the L6562A high-end integrated circuit, which is capable of delivering up to 75 W of power with a high power factor. It also includes two dimmable strings, allowing for precise control of the LED lighting system. The board is compatible with computers and peripherals, making it an ideal choice for powering LED lighting systems in a variety of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Operating Supply Voltage
    277V
  • Output Current
    1.5A
  • Voltage - Output
    65V
  • Min Input Voltage
    165V
  • Max Input Voltage
    277V
  • Output Current per Channel
    1.5A
  • Utilized IC / Part
    L6562A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsPower Factor Correction CONTRLR 0.03mA 8-Pin SO N Tube5000RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-326088RFQ
STMicroelectronicsSTMICROELECTRONICS - LF33ABDT-TR - Fixed LDO Voltage Regulator, 3V to 16V, 400mV Dropout, 3.3Vout, 0.5Aout, TO-252-379946BUY
STMicroelectronicsIC OFFLINE SWITCH PWM 16SOIC15000RFQ
STMicroelectronicsIC OPAMP GP 3.5MHZ 8SO10RFQ
STMicroelectronicsSTMICROELECTRONICS ALTAIR04-900 AC / DC CONVERTER, 900V, 166KHZ, 16SOIC2BUY
STMicroelectronicsIC PFC CTRLR TRANSITION 8SOIC420000RFQ