web counter

STMicroelectronics STEVAL-ILL067V1EVAL BOARD FOR LED DRIVER

STMicroelectronics STEVAL-ILL067V1 Reference Design 1
STMicroelectronics STEVAL-ILL067V1 Reference Design 1
STMicroelectronics STEVAL-ILL067V1 Reference Design 1
STMicroelectronics STEVAL-ILL067V1 Reference Design 1

Applications:

Lighting >

Backlight LED Driver

End Products:

AutomotiveAutomotive LightingStreet LED Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL067V1 is an evaluation board designed for automotive interior lighting and TFT backlighting applications. It is based on the ALED7707 LED driver, which features a six-channel, embedded boost converter. This board is ideal for automotive and transportation applications, as it provides a reliable and efficient solution for LED lighting. It is capable of driving up to 6 LEDs with a maximum output current of 1.2A per channel. The board also features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of automotive and transportation applications. Additionally, the board is equipped with a variety of protection features, such as over-temperature, over-voltage, and short-circuit protection, ensuring reliable operation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Channels
    6
  • Output Current per Channel
    70mA
  • Utilized IC / Part
    ALED7707
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    6, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMEMS NANO PRESSURE SENSOR: 260-120160RFQ