web counter

STMicroelectronics STEVAL-ILL070V3BOARD SGL DIM STRING HVLED001

STMicroelectronics STEVAL-ILL070V3 Reference Design 3
STMicroelectronics STEVAL-ILL070V3 Reference Design 1
STMicroelectronics STEVAL-ILL070V3 Reference Design 2
STMicroelectronics STEVAL-ILL070V3 Reference Design 3
STMicroelectronics STEVAL-ILL070V3 Reference Design 1
STMicroelectronics STEVAL-ILL070V3 Reference Design 1
STMicroelectronics STEVAL-ILL070V3 Reference Design 2
STMicroelectronics STEVAL-ILL070V3 Reference Design 3

Applications:

Lighting >

Dimming LED Driver

End Products:

LightingLighting Environments

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL070V3 is an evaluation board designed for lighting applications. It uses the HVLED001 35W dimmable single string LED driver in FOT (Frequency of Turn-On) mode. This board is capable of driving up to 35W of LED power and is designed to provide a high level of efficiency and reliability. It features a wide range of dimming options, including pulse-width modulation (PWM) and analog dimming. The board also includes a range of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The STEVAL-ILL070V3 is an ideal solution for lighting applications that require high efficiency and reliability.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    HVLED001
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsConv DC-DC Single Step Down 4.5V to 28V 8-Pin HSOP EP Tube14000RFQ