STMicroelectronics STEVAL-ILL078V1EVAL BOARD LED6000 1A LED DVR
The STMicroelectronics STEVAL-ILL078V1 is an evaluation board based on the LED6000, a 1A, up to 60V Vin Buck LED Driver for lighting applications. It is designed to provide a platform for testing and evaluating the LED6000 driver in a variety of lighting applications. The board features a wide input voltage range of up to 60V, allowing it to be used in a variety of lighting applications. It also features a wide range of output current settings, allowing for precise control of the LED current. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. The board also includes a number of test points, allowing for easy debugging and troubleshooting.
- TypeParameter
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Output Current per Channel1A
- Utilized IC / PartLED6000
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Non-Isolated
- FeaturesDimmable
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS - PM8805TR - Power Over Ethernet (POE) Controller, 57V Input, 2A Output, 33.5V UVLO, VFQFPN-43 | 73 | RFQ | |
| STMicroelectronics | IC OFFLINE CONV PWM 10SSOP | 2996 | BUY | |
| STMicroelectronics | IC REG BUCK LED 3A 61V 16HTSSOP | 48 | BUY |


Product
Brand
Articles
Tools