STMicroelectronics STEVAL-ISA185V1EVAL BOARD FOR A6985F3V3
Description
The STMicroelectronics STEVAL-ISA185V1 is an evaluation board based on the A6985F3V3, 38V, 0.5A Synchronous Step-Down Switching Regulator. It is designed for automotive and transportation applications, providing a reliable and efficient power solution. The board features a wide input voltage range of 4.5V to 38V, and a wide output voltage range of 0.8V to 36V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is also protected against over-current, over-voltage, and short-circuit conditions. It is also RoHS compliant and has a wide operating temperature range of -40°C to +125°C.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output3.3V
- Frequency - Switching2MHz
- Utilized IC / PartA6985F3V3
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | 61 V 3A ASYNCHRONOUS STEP-DOWN S | 10000 | RFQ |


Product
Brand
Articles
Tools