web counter

STMicroelectronics STEVAL-ISA191V1EVAL BOARD FOR VIPER37LE

STMicroelectronics STEVAL-ISA191V1 Reference Design 1
STMicroelectronics STEVAL-ISA191V1 Reference Design 1
STMicroelectronics STEVAL-ISA191V1 Reference Design 1
STMicroelectronics STEVAL-ISA191V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Power ManagementAC to DC Power Supply

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA191V1 is an evaluation board based on the VIPer37LE 5V-12V, 15W double output isolated flyback converter. This board is designed to evaluate the performance of the VIPer37LE Power Management ICs. It features two isolated outputs, one for a 5V/2A output and the other for a 12V/1.25A output. The board also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be used in a wide range of applications such as industrial, automotive, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V 12V
  • Frequency - Switching
    60kHz
  • Utilized IC / Part
    VIPer37
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining