web counter

STMicroelectronics STEVAL-ISA207V13 A STEP DOWN DC/DC SWITCHING RE

STMicroelectronics STEVAL-ISA207V1 Reference Design 3
STMicroelectronics STEVAL-ISA207V1 Reference Design 1
STMicroelectronics STEVAL-ISA207V1 Reference Design 2
STMicroelectronics STEVAL-ISA207V1 Reference Design 3
STMicroelectronics STEVAL-ISA207V1 Reference Design 1
STMicroelectronics STEVAL-ISA207V1 Reference Design 1
STMicroelectronics STEVAL-ISA207V1 Reference Design 2
STMicroelectronics STEVAL-ISA207V1 Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery-Powered Automotive Systems

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA207V1 is an evaluation board based on the A7987 Power Management IC. It is a 3A, 4.5V to 60V Vin Step Down DC/DC Switching Regulator that provides a highly efficient and cost-effective solution for a wide range of applications. The board features a wide input voltage range, adjustable output voltage, and a wide range of protection features. It also includes a graphical user interface (GUI) for easy configuration and monitoring. The board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    A7987
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Technical Documents