web counter

STMicroelectronics STEVAL-LLL005V160 LED (6 X 10) COST-EFFECTIVE M

STMicroelectronics STEVAL-LLL005V1 Reference Design 7
STMicroelectronics STEVAL-LLL005V1 Reference Design 1
STMicroelectronics STEVAL-LLL005V1 Reference Design 2
STMicroelectronics STEVAL-LLL005V1 Reference Design 3
STMicroelectronics STEVAL-LLL005V1 Reference Design 4
STMicroelectronics STEVAL-LLL005V1 Reference Design 5
STMicroelectronics STEVAL-LLL005V1 Reference Design 6
STMicroelectronics STEVAL-LLL005V1 Reference Design 7
STMicroelectronics STEVAL-LLL005V1 Reference Design 1
STMicroelectronics STEVAL-LLL005V1 Reference Design 1
STMicroelectronics STEVAL-LLL005V1 Reference Design 2
STMicroelectronics STEVAL-LLL005V1 Reference Design 3
STMicroelectronics STEVAL-LLL005V1 Reference Design 4
STMicroelectronics STEVAL-LLL005V1 Reference Design 5
STMicroelectronics STEVAL-LLL005V1 Reference Design 6
STMicroelectronics STEVAL-LLL005V1 Reference Design 7

Applications:

Displays >

LED Display Driver

End Products:

Consumer ElectronicsLED-Matrix Displays

ECAD Model:

Description

The STMicroelectronics STEVAL-LLL005V1 is a cost-effective Matrix Display Evaluation Board based on STP16CPC26 with Bluetooth low Energy and Android App. It is designed for consumer electronics applications and features a 60 LED (6x10) matrix display. The board is equipped with a STP16CPC26 LED driver, which allows for easy control of the LED matrix. It also includes a Bluetooth low energy module, which allows for wireless communication with an Android app. The app allows users to control the LED matrix and customize the display. The STEVAL-LLL005V1 is a great solution for consumer electronics applications that require a cost-effective and easy to use LED matrix display.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    STP16CPC26
  • Supplied Contents
    Board(s)
  • Outputs and Type
    16, Non-Isolated
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorVoltage Interface Transceiver, LV Family, 16 Input, 24 mA, 4.8 ns, 2.7 V to 3.6 V, TSSOP-240RFQ
ON SemiconductorIC TRNSLTR BIDIRECTIONAL 24TSSOP400RFQ