STMicroelectronics STEVAL-MET001V1STMICROELECTRONICS STEVAL-MET001V1 ADAPTER BOARD, PRESSURE SENSOR
Description
The STMicroelectronics STEVAL-MET001V1 Adapter Evaluation Board is designed to facilitate the evaluation of MEMS devices in the LPS22HB product family. This board is suitable for use in a variety of applications, including consumer electronics, industrial, and automotive. It features a MEMS pressure sensor, a MEMS temperature sensor, and a MEMS humidity sensor. The board also includes a microcontroller, a power supply, and a USB interface for easy connection to a PC. The board is designed to provide a complete evaluation platform for the LPS22HB product family, allowing users to quickly and easily evaluate the performance of the MEMS devices.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Supply1.7V~3.6V
- InterfaceI2C, SPI
- Utilized IC / PartLPS22HB
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Sensor TypePressure
- EmbeddedNo
- Sensing Range260 ~ 1260 hPa
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC DAC 12BIT DUAL BUFF 14-TSSOP | 126 | BUY |


Product
Brand
Articles
Tools