web counter

STMicroelectronics STEVAL-MKI109V3MOTHERBOARD MEMS ADAPTER STM32

STMicroelectronics STEVAL-MKI109V3 Reference Design 11
STMicroelectronics STEVAL-MKI109V3 Reference Design 1
STMicroelectronics STEVAL-MKI109V3 Reference Design 2
STMicroelectronics STEVAL-MKI109V3 Reference Design 3
STMicroelectronics STEVAL-MKI109V3 Reference Design 4
STMicroelectronics STEVAL-MKI109V3 Reference Design 5
STMicroelectronics STEVAL-MKI109V3 Reference Design 6
STMicroelectronics STEVAL-MKI109V3 Reference Design 7
STMicroelectronics STEVAL-MKI109V3 Reference Design 8
STMicroelectronics STEVAL-MKI109V3 Reference Design 9
STMicroelectronics STEVAL-MKI109V3 Reference Design 10
STMicroelectronics STEVAL-MKI109V3 Reference Design 11
STMicroelectronics STEVAL-MKI109V3 Reference Design 1
STMicroelectronics STEVAL-MKI109V3 Reference Design 1
STMicroelectronics STEVAL-MKI109V3 Reference Design 2
STMicroelectronics STEVAL-MKI109V3 Reference Design 3
STMicroelectronics STEVAL-MKI109V3 Reference Design 4
STMicroelectronics STEVAL-MKI109V3 Reference Design 5
STMicroelectronics STEVAL-MKI109V3 Reference Design 6
STMicroelectronics STEVAL-MKI109V3 Reference Design 7
STMicroelectronics STEVAL-MKI109V3 Reference Design 8
STMicroelectronics STEVAL-MKI109V3 Reference Design 9
STMicroelectronics STEVAL-MKI109V3 Reference Design 10
STMicroelectronics STEVAL-MKI109V3 Reference Design 11

Applications:

Sensors and Transducers >

Accelerometer

End Products:

LightingAutomotive LightingSecurityHome AppliancesInfotainmentIndustrial ControlSmart BuildingAdvertising Signs

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI109V3 is a professional MEMS tool designed to help engineers and developers quickly and easily evaluate and develop MEMS-based applications. It is based on the STM32F401VET6 microcontroller and is compatible with a wide range of MEMS adapters, lighting and environmental sensors. The board features a USB interface for easy connection to a PC, as well as a JTAG connector for debugging. It also includes a 3-axis accelerometer, a 3-axis gyroscope, a 3-axis magnetometer, a pressure sensor, a humidity sensor, a temperature sensor, and a light sensor. The board also includes a power supply, a voltage regulator, and a battery charger. The STEVAL-MKI109V3 is an ideal tool for quickly and easily evaluating and developing MEMS-based applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    MEMS
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Utilized IC / Part
    STM32 and MEMS Demo Boards
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Primary Attributes
    DIL24 Socket for ST MEMS Adapter Boards
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC TRNSLTR UNIDIRECTIONAL 8X2SON136000RFQ
STMicroelectronicsSTMICROELECTRONICS STM32F401VET6 32 Bit Microcontroller, Dynamic Efficiency Line, ARM Cortex-M4, 84 MHz, 512 KB, 96 KB, 100 Pins0RFQ
STMicroelectronicsIC OPAMP GP 880KHZ RRO 8DFN2734RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-30RFQ
STMicroelectronicsIC ANLG SWITCH DUAL SPDT 10QFN3000RFQ
STMicroelectronicsSTMICROELECTRONICS - LDK220M36R - Regulador de Tensión Fija LDO, 2.5V a 13.2V, 200mV de Caída, 3.6Vout, 200mAout, SOT-23-52220BUY
STMicroelectronicsIC OPAMP 5V ZD MICROPWR 8UFSON12000RFQ
STMicroelectronicsSTMICROELECTRONICS LDK120PU25R Fixed LDO Voltage Regulator, 1.9V to 5.5V, 150mV Dropout, 2.5Vout, 200mAout, DFN-66000BUY
Abracon LLCCRYSTAL 16.0000MHZ 18PF SMD16350BUY