web counter

STMicroelectronics STEVAL-PCC009V2STMICROELECTRONICS STEVAL-PCC009V2 Evaluation Board, STM33, DFU Mode, I2C, SPI and UART Interface, IBU Universal Interface

STMicroelectronics STEVAL-PCC009V2 Reference Design 6
STMicroelectronics STEVAL-PCC009V2 Reference Design 1
STMicroelectronics STEVAL-PCC009V2 Reference Design 2
STMicroelectronics STEVAL-PCC009V2 Reference Design 3
STMicroelectronics STEVAL-PCC009V2 Reference Design 4
STMicroelectronics STEVAL-PCC009V2 Reference Design 5
STMicroelectronics STEVAL-PCC009V2 Reference Design 6
STMicroelectronics STEVAL-PCC009V2 Reference Design 1
STMicroelectronics STEVAL-PCC009V2 Reference Design 1
STMicroelectronics STEVAL-PCC009V2 Reference Design 2
STMicroelectronics STEVAL-PCC009V2 Reference Design 3
STMicroelectronics STEVAL-PCC009V2 Reference Design 4
STMicroelectronics STEVAL-PCC009V2 Reference Design 5
STMicroelectronics STEVAL-PCC009V2 Reference Design 6

Applications:

Interface >

UART to USB Interface

End Products:

IndustrialIndustrial Motor Applications

ECAD Model:

Description

Motor Control and IPS Universal Interface Evaluation Board is a comprehensive evaluation board designed to evaluate the features of STMicroelectronics' STM32x microcontroller family. The board is equipped with a wide range of peripherals and interfaces, including a motor control interface, a universal interface, and a power supply. The board is designed to be used in industrial motor control applications, such as motor control, motor speed control, and motor position control. It also provides a platform for evaluating the features of the STM32x microcontroller family, such as its advanced peripherals, its low power consumption, and its high performance. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring of the board's features. The board is also compatible with a wide range of development tools, such as the STM32CubeIDE, STM32CubeMX, and STM32CubeProgrammer.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Lifecycle Status
    ACTIVE (Last Updated: 7 months ago)
  • Mount
    Base
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    IBU
  • Operating Supply Voltage
    3.6V
  • Interface
    I2C, SPI, UART
  • Data Bus Width
    32b
  • Utilized IC / Part
    STM32
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    ARM
  • Primary Attributes
    I2C, SPI, UART Interface
  • Embedded
    Yes, MCU, 32-Bit
  • Secondary Attributes
    USB Powered
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Traco PowerDC DC CONVERTER 5V 1W3000RFQ
STMicroelectronicsIC MCU 32BIT 384KB FLASH 64LQFP2880RFQ
STMicroelectronicsIC REG LINEAR 3.3V 1A DPAK0RFQ