web counter

STMicroelectronics STEVAL-TDR016V1Evaluation Board Based On PD55015-E 30 W, 155 - 165 MHz

STMicroelectronics STEVAL-TDR016V1 Reference Design 2
STMicroelectronics STEVAL-TDR016V1 Reference Design 1
STMicroelectronics STEVAL-TDR016V1 Reference Design 2
STMicroelectronics STEVAL-TDR016V1 Reference Design 1
STMicroelectronics STEVAL-TDR016V1 Reference Design 1
STMicroelectronics STEVAL-TDR016V1 Reference Design 2

Applications:

Wireless Communication >

RF Amplifier

End Products:

Communications and TelecomVHF Marine Radio

ECAD Model:

Description

The STMicroelectronics STEVAL-TDR016V1 is a demonstration board based on the PD55015E RF Power Amplifier Communications and Telecom IC. It is designed to provide a platform for evaluating the performance of the PD55015E IC in a variety of applications. The board features a wide range of components, including a power supply, RF input and output connectors, and a variety of control and monitoring components. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the PD55015E IC. The STEVAL-TDR016V1 is ideal for use in applications such as wireless communication systems, RF power amplifiers, and other telecom and communications applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Category
    General Tools
  • Package
    Box
  • Mfr
    STMicroelectronics
  • Product Status
    Active
  • For Use With/Related Products
    PD55015-E
  • Protocol - Sub GHz
    Sub GHz
  • Series
    -
  • Type
    General Tools
  • Frequency
    155MHz ~ 165MHz
  • Supplied Contents
    Board(s)
  • Product
    Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSENSOR TEMPERATURE SMBUS 6UDFN1387RFQ