web counter

STMicroelectronics STEVAL-VNH5180APower Management IC Development Tools VNH5180A VIPower STM8 VNH Driver

STMicroelectronics STEVAL-VNH5180A Reference Design 7
STMicroelectronics STEVAL-VNH5180A Reference Design 1
STMicroelectronics STEVAL-VNH5180A Reference Design 2
STMicroelectronics STEVAL-VNH5180A Reference Design 3
STMicroelectronics STEVAL-VNH5180A Reference Design 4
STMicroelectronics STEVAL-VNH5180A Reference Design 5
STMicroelectronics STEVAL-VNH5180A Reference Design 6
STMicroelectronics STEVAL-VNH5180A Reference Design 7
STMicroelectronics STEVAL-VNH5180A Reference Design 1
STMicroelectronics STEVAL-VNH5180A Reference Design 1
STMicroelectronics STEVAL-VNH5180A Reference Design 2
STMicroelectronics STEVAL-VNH5180A Reference Design 3
STMicroelectronics STEVAL-VNH5180A Reference Design 4
STMicroelectronics STEVAL-VNH5180A Reference Design 5
STMicroelectronics STEVAL-VNH5180A Reference Design 6
STMicroelectronics STEVAL-VNH5180A Reference Design 7

Applications:

Motor Control >

DC Motor Control

End Products:

SecurityHotel Door Lock

ECAD Model:

Description

The STMicroelectronics STEVAL-VNH5180A is an evaluation board based on the VNH5180A H-Bridge Motor Driver. It is designed for use in security and automation applications, such as motor control, robotics, and industrial automation. The board features a wide range of features, including a high-efficiency power stage, a wide operating voltage range, and a low-power sleep mode. It also includes a variety of protection features, such as over-current, over-temperature, and short-circuit protection. The board is easy to use and provides a reliable and cost-effective solution for motor control applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    VIPower™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Output Current
    8A
  • Utilized IC / Part
    VNH5180A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single-H-Bridge Driver
  • Embedded
    Yes, MCU, 8-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Lattice Semiconductor CorporationIC FPGA 79 I/O 100TQFP193RFQ