web counter

STMicroelectronics STEVAL-VP26K01FSTEVAL-VP26K01F

STMicroelectronics STEVAL-VP26K01F Reference Design 5
STMicroelectronics STEVAL-VP26K01F Reference Design 1
STMicroelectronics STEVAL-VP26K01F Reference Design 2
STMicroelectronics STEVAL-VP26K01F Reference Design 3
STMicroelectronics STEVAL-VP26K01F Reference Design 4
STMicroelectronics STEVAL-VP26K01F Reference Design 5
STMicroelectronics STEVAL-VP26K01F Reference Design 1
STMicroelectronics STEVAL-VP26K01F Reference Design 1
STMicroelectronics STEVAL-VP26K01F Reference Design 2
STMicroelectronics STEVAL-VP26K01F Reference Design 3
STMicroelectronics STEVAL-VP26K01F Reference Design 4
STMicroelectronics STEVAL-VP26K01F Reference Design 5

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

IndustrialSmart MeteringIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The STMicroelectronics STEVAL-VP26K01F is an evaluation board designed for use in STCOMET smart meter and PLC systems. It is a three output isolated flyback converter that provides reliable and efficient power supply for industrial applications. The board features the VIPER267KDTR, a high-performance integrated circuit that provides a wide range of features such as high efficiency, low standby power, and high power density. It also features a wide input voltage range of 85-265VAC, and a wide output voltage range of 5-24V. The board is designed to be easy to use and provides a comprehensive set of features for testing and evaluation of the VIPER267KDTR. It also includes a graphical user interface for easy configuration and monitoring of the board.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V 15V
  • Frequency - Switching
    60kHz
  • Utilized IC / Part
    VIPER267KDTR
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary and Secondary Side
  • Outputs and Type
    3, Isolated
  • Regulator Topology
    Flyback
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS TSX561ILT Operational Amplifier, Single, 850 kHz, 1 Amplifier, 1.1 V/s, 3V to 16V, SOT-23, 5 Pins3000RFQ
STMicroelectronicsIC CTRLR BATT CHRGR/ADAPT 8-SOIC30BUY
STMicroelectronicsIC CONTROLLER CC/CV SMPS 8SOIC4999BUY
STMicroelectronicsIC CTRLR BATT CHRGR/ADAPT 8-SOIC2000BUY
STMicroelectronicsIC CTRLR BATT CHRGR/ADAPT 8-SOIC2660BUY
STMicroelectronicsIC OPAMP 16V CMOS SOT23-596000RFQ