web counter

STMicroelectronics STM32G071B-DISCODISCOVERY STM32G071 EVAL BRD

STMicroelectronics STM32G071B-DISCO Reference Design 12
STMicroelectronics STM32G071B-DISCO Reference Design 1
STMicroelectronics STM32G071B-DISCO Reference Design 2
STMicroelectronics STM32G071B-DISCO Reference Design 3
STMicroelectronics STM32G071B-DISCO Reference Design 4
STMicroelectronics STM32G071B-DISCO Reference Design 5
STMicroelectronics STM32G071B-DISCO Reference Design 6
STMicroelectronics STM32G071B-DISCO Reference Design 7
STMicroelectronics STM32G071B-DISCO Reference Design 8
STMicroelectronics STM32G071B-DISCO Reference Design 9
STMicroelectronics STM32G071B-DISCO Reference Design 10
STMicroelectronics STM32G071B-DISCO Reference Design 11
STMicroelectronics STM32G071B-DISCO Reference Design 12
STMicroelectronics STM32G071B-DISCO Reference Design 1
STMicroelectronics STM32G071B-DISCO Reference Design 1
STMicroelectronics STM32G071B-DISCO Reference Design 2
STMicroelectronics STM32G071B-DISCO Reference Design 3
STMicroelectronics STM32G071B-DISCO Reference Design 4
STMicroelectronics STM32G071B-DISCO Reference Design 5
STMicroelectronics STM32G071B-DISCO Reference Design 6
STMicroelectronics STM32G071B-DISCO Reference Design 7
STMicroelectronics STM32G071B-DISCO Reference Design 8
STMicroelectronics STM32G071B-DISCO Reference Design 9
STMicroelectronics STM32G071B-DISCO Reference Design 10
STMicroelectronics STM32G071B-DISCO Reference Design 11
STMicroelectronics STM32G071B-DISCO Reference Design 12

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsAdapterUSB ChargerUSB Power Delivery

ECAD Model:

Description

The STMicroelectronics STM32G071B-DISCO is a Discovery kit for USB Type-C and Power Delivery, Consumer Electronics Applications. It is a complete development platform for the STM32G071B microcontroller, which is based on the Arm Cortex-M0+ core. The kit includes a range of features such as a USB Type-C port, a USB PD controller, a power management IC, a power switch, and a range of other peripherals. It also includes a range of software tools and examples to help developers get started quickly. The kit is ideal for developing consumer electronics applications such as USB Type-C and Power Delivery, as well as other applications that require low power consumption and high performance.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    STM32G0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    ARM® Cortex®-M0+
  • Utilized IC / Part
    STM32G071
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Discovery
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
NDK America, Inc.Crystal 32.768KHZ 12.5PF SMD517RFQ
Texas InstrumentsIC REG LINEAR 3.6V 150MA SOT23-5996RFQ