web counter

STMicroelectronics VL53L1X-SATELBREAKOUT BOARD WITH VL53L1X LONG

STMicroelectronics VL53L1X-SATEL Reference Design 3
STMicroelectronics VL53L1X-SATEL Reference Design 1
STMicroelectronics VL53L1X-SATEL Reference Design 2
STMicroelectronics VL53L1X-SATEL Reference Design 3
STMicroelectronics VL53L1X-SATEL Reference Design 1
STMicroelectronics VL53L1X-SATEL Reference Design 1
STMicroelectronics VL53L1X-SATEL Reference Design 2
STMicroelectronics VL53L1X-SATEL Reference Design 3

Applications:

Sensors and Transducers >

Light Sensor

End Products:

Instrumentation and MeasurementProximity Detection

ECAD Model:

Description

The STMicroelectronics VL53L1X-SATEL Breakout Board is a powerful instrumentation and measurement tool based on the VL53L1X Long Distance Ranging Time-of-Flight Sensor. This board is designed to provide accurate and reliable measurements of distances up to 4 meters with a resolution of 1 mm. It is capable of measuring distances in both indoor and outdoor environments, and is ideal for applications such as robotics, navigation, and object detection. The board features an integrated STM32L4 microcontroller, which allows for easy integration into existing systems. Additionally, the board is equipped with a variety of interfaces, including I2C, UART, and SPI, making it compatible with a wide range of development platforms. The board also includes a variety of features, such as an adjustable LED brightness, a temperature sensor, and a low-power mode. With its robust design and reliable performance, the STMicroelectronics VL53L1X-SATEL Breakout Board is an ideal choice for any instrumentation and measurement application.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Series
    FlightSense™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.8V~5V
  • Base Part Number
    VL53L1
  • Utilized IC / Part
    VL53L1X
  • Supplied Contents
    Board(s)
  • Sensor Type
    Light, 3D Time-of-Flight (ToF)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG LINEAR 1.5V 1A TO220FP108RFQ