web counter

STMicroelectronics X-NUCLEO-IKA01A1NUCLEO BRD TSU104 TSV734 TSZ124

STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 3
STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 1
STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 2
STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 3
STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 1
STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 1
STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 2
STMicroelectronics X-NUCLEO-IKA01A1 Reference Design 3

Applications:

Amplifiers and Comparators >

Instrumentation Amplifier

End Products:

Communications and TelecomMobile Applications

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-IKA01A1 is a multifunctional expansion board based on operational amplifiers for STM32 Nucleo. It is designed to provide a wide range of applications in communications and telecoms. The board features two operational amplifiers, two analog switches, two digital potentiometers, and two analog multiplexers. It also includes a wide range of connectors, including USB, I2C, SPI, and UART. The board is compatible with the STM32 Nucleo development platform, allowing users to quickly and easily develop applications for communications and telecoms. The X-NUCLEO-IKA01A1 is an ideal solution for prototyping and development of applications in the communications and telecoms industry.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Amplifier
  • Function
    Operational
  • Utilized IC / Part
    TSU104, TSV734, TSZ124
  • Evaluation Kit
    Yes
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Hot Swap Controller 1-CH 36V N-Channel Positive High Voltage 16-Pin SSOP N T/R0RFQ