STMicroelectronics X-NUCLEO-IKS02A1X-NUCLEO-IKS02A1
Description
The STMicroelectronics X-NUCLEO-IKS02A1 is an expansion board for STM32 Nucleo boards that enables the development of Industrial IoT applications. It features a motion MEMS and microphone MEMS, allowing for the detection of motion and sound. The board is equipped with a 3-axis accelerometer and a 3-axis gyroscope, allowing for the detection of acceleration and angular velocity. It also features a digital microphone, allowing for the detection of sound. The board is compatible with the STM32 Nucleo boards, making it easy to integrate into existing projects. The X-NUCLEO-IKS02A1 is an ideal solution for developing Industrial IoT applications that require motion and sound detection.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionAccelerometer, Gyroscope, Magnetometer, Microphone
- Utilized IC / PartIIS2DLPC, IIS2MDC, IMP34DT05, ISM330DHCX
- ContentsBoard(s)
- PlatformNucleo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC MCU 32BIT 128KB FLASH 48LFCSP | 20 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 28-SSOP | 25 | RFQ | |
| FTDI, Future Technology Devices International Ltd | IC USB FS SERIAL UART 32QFN | 20 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP1720ARMZ-3.3-R7LDO VOLTAGE REGULATOR, 3.3V, 50mA, MSOP- | 3025 | RFQ |


Product
Brand
Articles
Tools