web counter

STMicroelectronics X-NUCLEO-PLM01A1POWER LINE COMMUNICATION

STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 6
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 1
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 2
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 3
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 4
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 5
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 6
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 1
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 1
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 2
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 3
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 4
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 5
STMicroelectronics X-NUCLEO-PLM01A1 Reference Design 6

Applications:

Measurement and Monitoring >

Power Meter

End Products:

Communications and TelecomSmart HomeIoT Applications

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-PLM01A1 is a Power Line Communication (PLC) Expansion Board based on the ST7580 for STM32 Nucleo. It is designed to enable the development of applications for communication over power lines, such as home automation, smart metering, and industrial automation. The board features an ST7580 PLC modem, a STM32 Nucleo-64 MCU, and a STM32 Nucleo-64 expansion connector. It also includes a USB interface for programming and debugging, as well as a UART interface for communication with other devices. The board is compatible with the STM32CubeMX software, which allows for easy configuration and development of applications. The X-NUCLEO-PLM01A1 is an ideal solution for developers looking to create applications for communication over power lines.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    26 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Power Line Communication Modem (PLC)
  • Utilized IC / Part
    ST7580
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining