web counter

STMicroelectronics X-NUCLEO-S2868A2SUB-1 GHZ 868 MHZ RF EXPANSION S

STMicroelectronics X-NUCLEO-S2868A2 Reference Design 4
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 1
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 2
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 3
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 4
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 1
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 1
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 2
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 3
STMicroelectronics X-NUCLEO-S2868A2 Reference Design 4

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomISM-band Wireless

ECAD Model:

Description

The STMicroelectronics X-NUCLEO-S2868A2 is a Sub-1 GHz 868 MHz RF Expansion Board based on the S2-LP Radio for STM32 Nucleo. It is designed to provide a cost-effective solution for wireless communication applications. The board is equipped with an S2-LP radio transceiver, which supports a wide range of communication protocols, including LoRa, FSK, GFSK, and OOK. It also features an integrated antenna, a power amplifier, and a low-noise amplifier. The board is compatible with the STM32 Nucleo development platform, allowing users to quickly and easily develop their own wireless communication applications. The X-NUCLEO-S2868A2 is an ideal solution for applications such as smart metering, home automation, and industrial automation.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Transceiver
  • Utilized IC / Part
    S2-LP
  • Contents
    Board(s)
  • Platform
    Nucleo
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS LD1086DT50TRFixed LDO Voltage Regulator, 8V to 30V, 1.3V Dropout, 5Vout, 1.5Aout, TO-252-30RFQ
Microchip TechnologyIC ADC 10BIT 2.7V 8CH SPI 16SOIC10RFQ