web counter

Analog Devices AD936x series RF transceiver ICs

Features and Applications of AD936x series RF transceiver ICs

This article provides a brief overview of the features and applications of Analog Devices Inc.'s AD936x family.

Applications

  • Wireless infrastructure
Associated Products

Part NumberDescriptionStockRFQ
AD9361BBCZANALOG DEVICES AD9361BBCZRF TRANSCEIVER, 70MHZ-6GHZ, CSP_BGA-1440RFQ
AD9361BBCZ-REELRF Transceiver 1.3V 144-Pin CSP-BGA T/R2052RFQ
Technical Documents

In this video, Analog Devices AD9361 embedded in VadaTech FMC214 is used to demonstrate some demodulation of a GSM signal in the GSM900 band. Furthermore mentioned in this video is the VadaTech DAQ SeriesTM wrapper over ADI software configuration tools for the embedded AD9361, AD9371, and AD9375 in the AMC, VPX, and FMC form factors.

AD9361 integrated solution from VadaTech


The AD936x family is the first of a new generation of wideband radio frequency (RF) transceivers from ADI. The compact, integrated 10mm x 10mm package, wideband capabilities, and programmability of the AD936x transceivers make them ideal for a broad range of SDR wireless applications such as 3G/4G Picocell, wireless video transmission, and IoT gateway.

Features

Analog Devices' integrated RF transceivers of the AD936x series come with a variety of capabilities that make them suitable for a range of wireless communication applications. The AD936x family's major characteristics include the following:

1. Wide Frequency Range: The AD936x devices support a number of wireless communication standards thanks to their broad frequency coverage of 70 MHz to 6 GHz. 

2. Programmable RF Bandwidth: With the devices' support for adjustable RF bandwidths ranging from 200 kHz to 56 MHz, various wireless communication applications can be accommodated.

3. Integrated Transceiver: The AD936x devices offer two-way communication capabilities by combining a transmitter and a receiver in a single unit.

4. Wideband Digital Interface: The devices have a high-speed digital interface that can send data at up to 245.76 Mbps, making it possible to use wireless connection with high-speed data transfer.

5. Multiple Digital Interfaces: The AD936x devices are compatible with a variety of processors and digital signal processing (DSP) platforms since they support numerous digital interfaces, including SPI, JESD207, and LVDS.

6. Built-In RF Pre-Selection Filters: The devices have in-built RF pre-selection filters that enhance out-of-band rejection while lowering interference and enhancing system performance.

7. Low Power Consumption: The low power requirements of the AD936x devices make them appropriate for use in mobile and battery-powered applications.

8. Advanced Digital Signal Processing: In order to improve system performance, the devices have advanced digital signal processing capabilities, such as digital filtering, gain control, and frequency correction.

Applications

  • 3G enterprise femtocell base stations

  • 4G femtocell base stations

  • Wireless video transmission

  • Software-Defined Radios (SDRs)

  • Cellular Base Stations

  • Point-to-Point Radios

  • Wireless Test and Measurement Equipment

  • Military Radios

  • Amateur Radio

A variety of wireless communication applications, including those in the business, industrial, and armed forces, are ideally suited for the AD936x family of RF transceivers. The devices' various features give them a lot of flexibility and versatility, allowing them to support a wide range of wireless communication standards and applications.


Related Series

Frequently Asked Questions

What is the Supply Voltage of the AD9363ABCZ?

The Supply Voltage of the AD9363ABCZ is 1.3V.

What is the number of terminations of the AD9363ABCZ?

The number of terminations of the AD9363ABCZ is 144.

What is the width of the AD9363ABCZ?

The width of the AD9363ABCZ is 10mm.